Capital Lighting, Inc. Bathroom Fixtures-Three Lights 372965

Description
PRODUCT DETAILS / SPECS Height: 9.88 Length 9.88 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 3.52 Product Name: Three Light Vanity Fixture UPC: 014817469639 Category: Vanity Strips Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Height: 9.88 Length 9.88 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 3.52 Product Name: Three Light Vanity Fixture UPC: 014817469639 Category: Vanity Strips Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 372965 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
372965
Bathroom Fixtures-Three Lights 372965
PRODUCT DETAILS / SPECS Height: 9.88 Length 9.88 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 3.52 Product Name: Three Light Vanity Fixture UPC: 014817469639 Category: Vanity Strips Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Height: 9.88
Length 9.88
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 3.52
Product Name: Three Light Vanity Fixture
UPC: 014817469639
Category: Vanity Strips
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372965
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details