Capital Lighting, Inc. Bathroom Fixtures-Two Lights 372961

Description
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 2.42 Product Name: Two Light Vanity Fixture UPC: 014817425291 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 2.42 Product Name: Two Light Vanity Fixture UPC: 014817425291 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 372961 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
372961
Bathroom Fixtures-Two Lights 372961
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 2.42 Product Name: Two Light Vanity Fixture UPC: 014817425291 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Height: 10.13
Length 10.13
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Weight: 2.42
Product Name: Two Light Vanity Fixture
UPC: 014817425291
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372961
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details