Capital Lighting, Inc. Bathroom Fixtures-Two Lights 372949

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 3.52 Product Name: Two Light Vanity Strip UPC: 014817408485 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 3.52 Product Name: Two Light Vanity Strip UPC: 014817408485 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 372949 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
372949
Bathroom Fixtures-Two Lights 372949
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 3.52 Product Name: Two Light Vanity Strip UPC: 014817408485 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heritage Bronze
Weight: 3.52
Product Name: Two Light Vanity Strip
UPC: 014817408485
Category: Vanity
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372949
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details