Capital Lighting, Inc. Bathroom Fixtures-Three Lights 372946

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 5.28 Product Name: Three Light Vanity Strip UPC: 014817408492 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 5.28 Product Name: Three Light Vanity Strip UPC: 014817408492 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 372946 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
372946
Bathroom Fixtures-Three Lights 372946
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 5.28 Product Name: Three Light Vanity Strip UPC: 014817408492 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 5.28
Product Name: Three Light Vanity Strip
UPC: 014817408492
Category: Vanity
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372946
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details