Capital Lighting, Inc. Bathroom Fixtures-Four Lights 372943

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 6.6 Product Name: Four Light Vanity Fixture UPC: 014817425079 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/4``DP:11/4``rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 6.6 Product Name: Four Light Vanity Fixture UPC: 014817425079 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/4``DP:11/4``rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 372943 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
372943
Bathroom Fixtures-Four Lights 372943
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 6.6 Product Name: Four Light Vanity Fixture UPC: 014817425079 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/4``DP:11/4``rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 6.6
Product Name: Four Light Vanity Fixture
UPC: 014817425079
Category: Vanity Strips
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: D:51/4``DP:11/4``rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372943
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details