Capital Lighting, Inc. Bathroom Fixtures-Four Lights 372941

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 6.6 Product Name: Four Light Vanity Fixture UPC: 014817425086 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/2``DP:11/8``rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 6.6 Product Name: Four Light Vanity Fixture UPC: 014817425086 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/2``DP:11/8``rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 372941 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
372941
Bathroom Fixtures-Four Lights 372941
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 6.6 Product Name: Four Light Vanity Fixture UPC: 014817425086 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/2``DP:11/8``rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 6.6
Product Name: Four Light Vanity Fixture
UPC: 014817425086
Category: Vanity Strips
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: D:51/2``DP:11/8``rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372941
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details