Capital Lighting, Inc. Bathroom Fixtures-Three Lights 372937

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.00 Length 8.00 Extension: 8.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 6.27 Product Name: Three Light Vanity Strip UPC: 014817478075 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.00 Length 8.00 Extension: 8.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 6.27 Product Name: Three Light Vanity Strip UPC: 014817478075 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 372937 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
372937
Bathroom Fixtures-Three Lights 372937
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.00 Length 8.00 Extension: 8.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 6.27 Product Name: Three Light Vanity Strip UPC: 014817478075 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 8.00
Length 8.00
Extension: 8.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Grecian Bronze
Weight: 6.27
Product Name: Three Light Vanity Strip
UPC: 014817478075
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372937
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details