Capital Lighting, Inc. Bathroom Fixtures-Two Lights 372936

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817479089 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817479089 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 372936 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
372936
Bathroom Fixtures-Two Lights 372936
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817479089 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.00
Length 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 4.62
Product Name: Two Light Vanity Strip
UPC: 014817479089
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372936
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details