Capital Lighting, Inc. Bathroom Fixtures-Three Lights 372933

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.88 Height: 7.13 Length 7.13 Extension: 9.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.71 Product Name: Three Vanity Strip UPC: 014817479096 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.88 Height: 7.13 Length 7.13 Extension: 9.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.71 Product Name: Three Vanity Strip UPC: 014817479096 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 372933 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
372933
Bathroom Fixtures-Three Lights 372933
PRODUCT DETAILS / SPECS Width/Dia: 22.88 Height: 7.13 Length 7.13 Extension: 9.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.71 Product Name: Three Vanity Strip UPC: 014817479096 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.88
Height: 7.13
Length 7.13
Extension: 9.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 6.71
Product Name: Three Vanity Strip
UPC: 014817479096
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372933
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details