Capital Lighting, Inc. 4010CLBU Exterior -Wall Mount 372914

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209401020 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209401020 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4010CLBU Exterior -Wall Mount - 372914 - Capital Lighting, Inc.
Columbus, OH, USA
4010CLBU Exterior -Wall Mount
372914
4010CLBU Exterior -Wall Mount 372914
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209401020 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished
Weight: 2.86
Product Name: One Light Outdoor Wall Lantern
UPC: 783209401020
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372914
Product Name 4010CLBU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details