Capital Lighting, Inc. P3236-09WB Bathroom Fixtures-Four Lights 372887

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 7.88 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: Four Light Bath W/Bulb UPC: 785247168965 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 7.88 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: Four Light Bath W/Bulb UPC: 785247168965 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3236-09WB Bathroom Fixtures-Four Lights - 372887 - Capital Lighting, Inc.
Columbus, OH, USA
P3236-09WB Bathroom Fixtures-Four Lights
372887
P3236-09WB Bathroom Fixtures-Four Lights 372887
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 7.88 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: Four Light Bath W/Bulb UPC: 785247168965 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 7.88
Bulb
Type: Halogen
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 15
Product Name: Four Light Bath W/Bulb
UPC: 785247168965
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372887
Product Name P3236-09WB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details