Capital Lighting, Inc. P3550-09 Semi-Flush Mts.-Bowl Style 372886

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Semi Flush UPC: 785247169627 Category: Close To Ceiling Glass: Etched Inside Sprayed White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Semi Flush UPC: 785247169627 Category: Close To Ceiling Glass: Etched Inside Sprayed White

Suppliers

Company
Product
Description
Supplier Links
P3550-09 Semi-Flush Mts.-Bowl Style - 372886 - Capital Lighting, Inc.
Columbus, OH, USA
P3550-09 Semi-Flush Mts.-Bowl Style
372886
P3550-09 Semi-Flush Mts.-Bowl Style 372886
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Semi Flush UPC: 785247169627 Category: Close To Ceiling Glass: Etched Inside Sprayed White

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 9.63
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Two Light Semi Flush
UPC: 785247169627
Category: Close To Ceiling
Glass: Etched Inside Sprayed White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372886
Product Name P3550-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details