Capital Lighting, Inc. P3550-77 Semi-Flush Mts.-Bowl Style 372883

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 7 Product Name: Two Light Semi Flush UPC: 785247169634 Category: Close To Ceiling Glass: Etched Inside Sprayed White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 7 Product Name: Two Light Semi Flush UPC: 785247169634 Category: Close To Ceiling Glass: Etched Inside Sprayed White

Suppliers

Company
Product
Description
Supplier Links
P3550-77 Semi-Flush Mts.-Bowl Style - 372883 - Capital Lighting, Inc.
Columbus, OH, USA
P3550-77 Semi-Flush Mts.-Bowl Style
372883
P3550-77 Semi-Flush Mts.-Bowl Style 372883
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 7 Product Name: Two Light Semi Flush UPC: 785247169634 Category: Close To Ceiling Glass: Etched Inside Sprayed White

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 9.63
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Bronze
Weight: 7
Product Name: Two Light Semi Flush
UPC: 785247169634
Category: Close To Ceiling
Glass: Etched Inside Sprayed White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372883
Product Name P3550-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details