Capital Lighting, Inc. P3682-104 Pendants-Drum Shade 372881

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 18 Product Name: Three Light Inverted Pendant UPC: 785247168453 Category: Hall & Foyer Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 18 Product Name: Three Light Inverted Pendant UPC: 785247168453 Category: Hall & Foyer Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3682-104 Pendants-Drum Shade - 372881 - Capital Lighting, Inc.
Columbus, OH, USA
P3682-104 Pendants-Drum Shade
372881
P3682-104 Pendants-Drum Shade 372881
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 18 Product Name: Three Light Inverted Pendant UPC: 785247168453 Category: Hall & Foyer Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 18
Product Name: Three Light Inverted Pendant
UPC: 785247168453
Category: Hall & Foyer
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372881
Product Name P3682-104 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details