Capital Lighting, Inc. P3798-09 Flush Mounts-Bowl Style 372880

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 6.13 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Semi Flush UPC: 785247168323 Category: Close To Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 6.13 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Semi Flush UPC: 785247168323 Category: Close To Ceiling

Suppliers

Company
Product
Description
Supplier Links
P3798-09 Flush Mounts-Bowl Style - 372880 - Capital Lighting, Inc.
Columbus, OH, USA
P3798-09 Flush Mounts-Bowl Style
372880
P3798-09 Flush Mounts-Bowl Style 372880
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 6.13 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Semi Flush UPC: 785247168323 Category: Close To Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.63
Height: 6.13
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 11
Product Name: Two Light Semi Flush
UPC: 785247168323
Category: Close To Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372880
Product Name P3798-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details