Capital Lighting, Inc. P2998-09 Bathroom Fixtures-Four Lights 372853

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Bath UPC: 785247168088 Category: Bath & Vanity Glass: Patterned Etched
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Bath UPC: 785247168088 Category: Bath & Vanity Glass: Patterned Etched

Suppliers

Company
Product
Description
Supplier Links
P2998-09 Bathroom Fixtures-Four Lights - 372853 - Capital Lighting, Inc.
Columbus, OH, USA
P2998-09 Bathroom Fixtures-Four Lights
372853
P2998-09 Bathroom Fixtures-Four Lights 372853
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Bath UPC: 785247168088 Category: Bath & Vanity Glass: Patterned Etched

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 4.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 13
Product Name: Four Light Bath
UPC: 785247168088
Category: Bath & Vanity
Glass: Patterned Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372853
Product Name P2998-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details