Capital Lighting, Inc. P3058-20 Bathroom Fixtures-Three Lights 372852

Description
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath UPC: 785247169528 Category: Bath & Vanity Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath UPC: 785247169528 Category: Bath & Vanity Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P3058-20 Bathroom Fixtures-Three Lights - 372852 - Capital Lighting, Inc.
Columbus, OH, USA
P3058-20 Bathroom Fixtures-Three Lights
372852
P3058-20 Bathroom Fixtures-Three Lights 372852
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath UPC: 785247169528 Category: Bath & Vanity Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 7.25
Length 7.25
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Bath
UPC: 785247169528
Category: Bath & Vanity
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372852
Product Name P3058-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details