Capital Lighting, Inc. P2019-09 Bathroom Fixtures-Two Lights 372838

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath UPC: 785247167166 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath UPC: 785247167166 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2019-09 Bathroom Fixtures-Two Lights - 372838 - Capital Lighting, Inc.
Columbus, OH, USA
P2019-09 Bathroom Fixtures-Two Lights
372838
P2019-09 Bathroom Fixtures-Two Lights 372838
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath UPC: 785247167166 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Bath
UPC: 785247167166
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372838
Product Name P2019-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details