Capital Lighting, Inc. P2012-104 Sconces-Single Glass 372836

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath W/K9 Glass Accents UPC: 785247167296 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath W/K9 Glass Accents UPC: 785247167296 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2012-104 Sconces-Single Glass - 372836 - Capital Lighting, Inc.
Columbus, OH, USA
P2012-104 Sconces-Single Glass
372836
P2012-104 Sconces-Single Glass 372836
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath W/K9 Glass Accents UPC: 785247167296 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 4
Product Name: One Light Bath W/K9 Glass Accents
UPC: 785247167296
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372836
Product Name P2012-104 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details