Capital Lighting, Inc. P2708-20 Bathroom Fixtures-Three Lights 372829

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: Three Light Bath UPC: 785247166602 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: Three Light Bath UPC: 785247166602 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2708-20 Bathroom Fixtures-Three Lights - 372829 - Capital Lighting, Inc.
Columbus, OH, USA
P2708-20 Bathroom Fixtures-Three Lights
372829
P2708-20 Bathroom Fixtures-Three Lights 372829
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: Three Light Bath UPC: 785247166602 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 8
Product Name: Three Light Bath
UPC: 785247166602
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372829
Product Name P2708-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details