Capital Lighting, Inc. P2714-20 Bathroom Fixtures-Five+Lights 372828

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Six Light Bath UPC: 785247166664 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Six Light Bath UPC: 785247166664 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2714-20 Bathroom Fixtures-Five+Lights - 372828 - Capital Lighting, Inc.
Columbus, OH, USA
P2714-20 Bathroom Fixtures-Five+Lights
372828
P2714-20 Bathroom Fixtures-Five+Lights 372828
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Six Light Bath UPC: 785247166664 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Weight: 18
Product Name: Six Light Bath
UPC: 785247166664
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372828
Product Name P2714-20 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details