Capital Lighting, Inc. P2612-20T Fans-Light Kits 372810

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 4 Product Name: Three Light Fan Light Kit UPC: 785247167586 Category: Ceiling Fans Glass: Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 4 Product Name: Three Light Fan Light Kit UPC: 785247167586 Category: Ceiling Fans Glass: Topaz

Suppliers

Company
Product
Description
Supplier Links
P2612-20T Fans-Light Kits - 372810 - Capital Lighting, Inc.
Columbus, OH, USA
P2612-20T Fans-Light Kits
372810
P2612-20T Fans-Light Kits 372810
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 4 Product Name: Three Light Fan Light Kit UPC: 785247167586 Category: Ceiling Fans Glass: Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Weight: 4
Product Name: Three Light Fan Light Kit
UPC: 785247167586
Category: Ceiling Fans
Glass: Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372810
Product Name P2612-20T Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details