Capital Lighting, Inc. P2707-20EBWB Bathroom Fixtures-Two Lights 372802

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 7 Product Name: Two Light Bath UPC: 785247166701 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 7 Product Name: Two Light Bath UPC: 785247166701 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2707-20EBWB Bathroom Fixtures-Two Lights - 372802 - Capital Lighting, Inc.
Columbus, OH, USA
P2707-20EBWB Bathroom Fixtures-Two Lights
372802
P2707-20EBWB Bathroom Fixtures-Two Lights 372802
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 7 Product Name: Two Light Bath UPC: 785247166701 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique Bronze
Weight: 7
Product Name: Two Light Bath
UPC: 785247166701
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372802
Product Name P2707-20EBWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details