Capital Lighting, Inc. P2707-09EBWB Bathroom Fixtures-Two Lights 372801

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Bath UPC: 785247166695 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Bath UPC: 785247166695 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2707-09EBWB Bathroom Fixtures-Two Lights - 372801 - Capital Lighting, Inc.
Columbus, OH, USA
P2707-09EBWB Bathroom Fixtures-Two Lights
372801
P2707-09EBWB Bathroom Fixtures-Two Lights 372801
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Bath UPC: 785247166695 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 7
Product Name: Two Light Bath
UPC: 785247166695
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372801
Product Name P2707-09EBWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details