Capital Lighting, Inc. P2707-20 Bathroom Fixtures-Two Lights 372800

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: Two Light Bath UPC: 785247166589 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: Two Light Bath UPC: 785247166589 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2707-20 Bathroom Fixtures-Two Lights - 372800 - Capital Lighting, Inc.
Columbus, OH, USA
P2707-20 Bathroom Fixtures-Two Lights
372800
P2707-20 Bathroom Fixtures-Two Lights 372800
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: Two Light Bath UPC: 785247166589 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 7
Product Name: Two Light Bath
UPC: 785247166589
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372800
Product Name P2707-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details