Capital Lighting, Inc. 7-5437-3-117 Pendants-Bowl Style 372599

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 14.11 Product Name: Three Light Pendant UPC: 822920232824 Category: Pendants Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 14.11 Product Name: Three Light Pendant UPC: 822920232824 Category: Pendants Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7-5437-3-117 Pendants-Bowl Style - 372599 - Capital Lighting, Inc.
Columbus, OH, USA
7-5437-3-117 Pendants-Bowl Style
372599
7-5437-3-117 Pendants-Bowl Style 372599
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 14.11 Product Name: Three Light Pendant UPC: 822920232824 Category: Pendants Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 14.11
Product Name: Three Light Pendant
UPC: 822920232824
Category: Pendants
Glass: Hand Painted Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372599
Product Name 7-5437-3-117 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details