Capital Lighting, Inc. 7-5438-1-117 Mini Pendants-Rod 372597

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 9.7 Product Name: One Light Mini Pendant UPC: 822920232831 Category: Pendants Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 9.7 Product Name: One Light Mini Pendant UPC: 822920232831 Category: Pendants Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7-5438-1-117 Mini Pendants-Rod - 372597 - Capital Lighting, Inc.
Columbus, OH, USA
7-5438-1-117 Mini Pendants-Rod
372597
7-5438-1-117 Mini Pendants-Rod 372597
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 9.7 Product Name: One Light Mini Pendant UPC: 822920232831 Category: Pendants Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 38.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 9.7
Product Name: One Light Mini Pendant
UPC: 822920232831
Category: Pendants
Glass: Hand Painted Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372597
Product Name 7-5438-1-117 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details