Capital Lighting, Inc. 8-3512-3-129 Bathroom Fixtures-Three Lights 372591

Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Espresso Weight: 2.31 Product Name: Three Light Bath Bar UPC: 822920232640 Category: Bath Lights Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Espresso Weight: 2.31 Product Name: Three Light Bath Bar UPC: 822920232640 Category: Bath Lights Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-3512-3-129 Bathroom Fixtures-Three Lights - 372591 - Capital Lighting, Inc.
Columbus, OH, USA
8-3512-3-129 Bathroom Fixtures-Three Lights
372591
8-3512-3-129 Bathroom Fixtures-Three Lights 372591
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Espresso Weight: 2.31 Product Name: Three Light Bath Bar UPC: 822920232640 Category: Bath Lights Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 6.25
Length 6.25
Extension: 4.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Espresso
Weight: 2.31
Product Name: Three Light Bath Bar
UPC: 822920232640
Category: Bath Lights
Glass: Hammered
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372591
Product Name 8-3512-3-129 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details