Capital Lighting, Inc. 8-3512-4-129 Bathroom Fixtures-Four Lights 372590

Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Espresso Weight: 3.05 Product Name: Four Light Bath Bar UPC: 822920232657 Category: Bath Lights Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Espresso Weight: 3.05 Product Name: Four Light Bath Bar UPC: 822920232657 Category: Bath Lights Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-3512-4-129 Bathroom Fixtures-Four Lights - 372590 - Capital Lighting, Inc.
Columbus, OH, USA
8-3512-4-129 Bathroom Fixtures-Four Lights
372590
8-3512-4-129 Bathroom Fixtures-Four Lights 372590
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Espresso Weight: 3.05 Product Name: Four Light Bath Bar UPC: 822920232657 Category: Bath Lights Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 6.25
Length 6.25
Extension: 4.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Espresso
Weight: 3.05
Product Name: Four Light Bath Bar
UPC: 822920232657
Category: Bath Lights
Glass: Hammered
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372590
Product Name 8-3512-4-129 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details