Capital Lighting, Inc. 8-5435-3-117 Bathroom Fixtures-Three Lights 372578

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 16.09 Product Name: Three Light Bath Bar UPC: 822920232879 Category: Bath Lights Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 16.09 Product Name: Three Light Bath Bar UPC: 822920232879 Category: Bath Lights Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-5435-3-117 Bathroom Fixtures-Three Lights - 372578 - Capital Lighting, Inc.
Columbus, OH, USA
8-5435-3-117 Bathroom Fixtures-Three Lights
372578
8-5435-3-117 Bathroom Fixtures-Three Lights 372578
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 16.09 Product Name: Three Light Bath Bar UPC: 822920232879 Category: Bath Lights Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 16.09
Product Name: Three Light Bath Bar
UPC: 822920232879
Category: Bath Lights
Glass: Hand Painted Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372578
Product Name 8-5435-3-117 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details