Capital Lighting, Inc. 8-4375-4-129 Bathroom Fixtures-Four Lights 372577

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Weight: 10.8 Product Name: Four Light Bath Bar UPC: 822920232923 Category: Bath Lights Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Weight: 10.8 Product Name: Four Light Bath Bar UPC: 822920232923 Category: Bath Lights Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-4375-4-129 Bathroom Fixtures-Four Lights - 372577 - Capital Lighting, Inc.
Columbus, OH, USA
8-4375-4-129 Bathroom Fixtures-Four Lights
372577
8-4375-4-129 Bathroom Fixtures-Four Lights 372577
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Weight: 10.8 Product Name: Four Light Bath Bar UPC: 822920232923 Category: Bath Lights Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Espresso
Weight: 10.8
Product Name: Four Light Bath Bar
UPC: 822920232923
Category: Bath Lights
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372577
Product Name 8-4375-4-129 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details