Capital Lighting, Inc. 8-4385-2-178 Bathroom Fixtures-Two Lights 372574

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 17.52 Product Name: Two Light Bath Bar UPC: 822920233173 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 17.52 Product Name: Two Light Bath Bar UPC: 822920233173 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-4385-2-178 Bathroom Fixtures-Two Lights - 372574 - Capital Lighting, Inc.
Columbus, OH, USA
8-4385-2-178 Bathroom Fixtures-Two Lights
372574
8-4385-2-178 Bathroom Fixtures-Two Lights 372574
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 17.52 Product Name: Two Light Bath Bar UPC: 822920233173 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Brass
Weight: 17.52
Product Name: Two Light Bath Bar
UPC: 822920233173
Category: Bath Lights
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372574
Product Name 8-4385-2-178 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details