Capital Lighting, Inc. 8-4385-3-SN Bathroom Fixtures-Three Lights 372571

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 18.75 Product Name: Three Light Bath Bar UPC: 822920233258 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 18.75 Product Name: Three Light Bath Bar UPC: 822920233258 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-4385-3-SN Bathroom Fixtures-Three Lights - 372571 - Capital Lighting, Inc.
Columbus, OH, USA
8-4385-3-SN Bathroom Fixtures-Three Lights
372571
8-4385-3-SN Bathroom Fixtures-Three Lights 372571
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 18.75 Product Name: Three Light Bath Bar UPC: 822920233258 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 18.75
Product Name: Three Light Bath Bar
UPC: 822920233258
Category: Bath Lights
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372571
Product Name 8-4385-3-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details