Capital Lighting, Inc. 9-5432-1-117 Sconces-Single Glass 372569

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 15.87 Product Name: One Light Sconce UPC: 822920232855 Category: Sconce Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 15.87 Product Name: One Light Sconce UPC: 822920232855 Category: Sconce Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9-5432-1-117 Sconces-Single Glass - 372569 - Capital Lighting, Inc.
Columbus, OH, USA
9-5432-1-117 Sconces-Single Glass
372569
9-5432-1-117 Sconces-Single Glass 372569
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 15.87 Product Name: One Light Sconce UPC: 822920232855 Category: Sconce Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 15.87
Product Name: One Light Sconce
UPC: 822920232855
Category: Sconce
Glass: Hand Painted Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372569
Product Name 9-5432-1-117 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details