Capital Lighting, Inc. 9-6723-1-213 Sconces-Single Glass 372567

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.25 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 3.43 Product Name: One Light Sconce UPC: 822920232305 Category: Wall Sconce Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.25 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 3.43 Product Name: One Light Sconce UPC: 822920232305 Category: Wall Sconce Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-6723-1-213 Sconces-Single Glass - 372567 - Capital Lighting, Inc.
Columbus, OH, USA
9-6723-1-213 Sconces-Single Glass
372567
9-6723-1-213 Sconces-Single Glass 372567
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.25 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 3.43 Product Name: One Light Sconce UPC: 822920232305 Category: Wall Sconce Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.25
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze with Gold
Weight: 3.43
Product Name: One Light Sconce
UPC: 822920232305
Category: Wall Sconce
Glass: Clear Water Glass w/Amber Chimney
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372567
Product Name 9-6723-1-213 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details