Capital Lighting, Inc. 5221-3 CH Bathroom Fixtures-Three Lights 372559

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 844375013773 Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 24``Wx4.5``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 844375013773 Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 24``Wx4.5``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5221-3 CH Bathroom Fixtures-Three Lights - 372559 - Capital Lighting, Inc.
Columbus, OH, USA
5221-3 CH Bathroom Fixtures-Three Lights
372559
5221-3 CH Bathroom Fixtures-Three Lights 372559
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 844375013773 Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 24``Wx4.5``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Vanity
UPC: 844375013773
Category: Bath Fixture
Glass: Marbled
Safety Listing: Damp
Canopy: 24``Wx4.5``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372559
Product Name 5221-3 CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details