Capital Lighting, Inc. 5221-5 CH Bathroom Fixtures-Five+Lights 372557

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Vanity UPC: 844375013759 Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 36``Wx4.5``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Vanity UPC: 844375013759 Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 36``Wx4.5``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5221-5 CH Bathroom Fixtures-Five+Lights - 372557 - Capital Lighting, Inc.
Columbus, OH, USA
5221-5 CH Bathroom Fixtures-Five+Lights
372557
5221-5 CH Bathroom Fixtures-Five+Lights 372557
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Vanity UPC: 844375013759 Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 36``Wx4.5``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Product Name: Five Light Vanity
UPC: 844375013759
Category: Bath Fixture
Glass: Marbled
Safety Listing: Damp
Canopy: 36``Wx4.5``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372557
Product Name 5221-5 CH Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details