Capital Lighting, Inc. 9-4432-1-285 Sconces-Drum Shades 372548

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 2.68 Product Name: One Light Sconce UPC: 822920234217 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 2.68 Product Name: One Light Sconce UPC: 822920234217 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-4432-1-285 Sconces-Drum Shades - 372548 - Capital Lighting, Inc.
Columbus, OH, USA
9-4432-1-285 Sconces-Drum Shades
372548
9-4432-1-285 Sconces-Drum Shades 372548
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 2.68 Product Name: One Light Sconce UPC: 822920234217 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 8.38
Height: 12.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 2.68
Product Name: One Light Sconce
UPC: 822920234217
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372548
Product Name 9-4432-1-285 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details