Capital Lighting, Inc. 9-4122-2-166 Sconces-Double Glass 372544

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Brandy Weight: 5.5 Product Name: Two Light Sconce UPC: 822920232763 Category: Sconce Glass: Hand Painted Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Brandy Weight: 5.5 Product Name: Two Light Sconce UPC: 822920232763 Category: Sconce Glass: Hand Painted Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
9-4122-2-166 Sconces-Double Glass - 372544 - Capital Lighting, Inc.
Columbus, OH, USA
9-4122-2-166 Sconces-Double Glass
372544
9-4122-2-166 Sconces-Double Glass 372544
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Brandy Weight: 5.5 Product Name: Two Light Sconce UPC: 822920232763 Category: Sconce Glass: Hand Painted Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Warm Brandy
Weight: 5.5
Product Name: Two Light Sconce
UPC: 822920232763
Category: Sconce
Glass: Hand Painted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372544
Product Name 9-4122-2-166 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details