PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Brass
Weight: 13.86
Product Name: Three Light Pendant
UPC: 822920234675
Category: Pendants
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 372284 |
| Product Name | 7-4386-3-178 Pendants-Drum Shade |
| Application | Residential |