Capital Lighting, Inc. 1-4341-9-192 Mid. Chandeliers-Candle 372278

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Distressed White Wood and Iron Weight: 12.46 Product Name: Nine Light Chandelier UPC: 822920232541 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Distressed White Wood and Iron Weight: 12.46 Product Name: Nine Light Chandelier UPC: 822920232541 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-4341-9-192 Mid. Chandeliers-Candle - 372278 - Capital Lighting, Inc.
Columbus, OH, USA
1-4341-9-192 Mid. Chandeliers-Candle
372278
1-4341-9-192 Mid. Chandeliers-Candle 372278
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Distressed White Wood and Iron Weight: 12.46 Product Name: Nine Light Chandelier UPC: 822920232541 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 37.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Distressed White Wood and Iron
Weight: 12.46
Product Name: Nine Light Chandelier
UPC: 822920232541
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372278
Product Name 1-4341-9-192 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details