Capital Lighting, Inc. 1-4340-6-192 Mid. Chandeliers-Candle 372275

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed White Wood and Iron Weight: 8.93 Product Name: Six Light Chandelier UPC: 822920232534 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed White Wood and Iron Weight: 8.93 Product Name: Six Light Chandelier UPC: 822920232534 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-4340-6-192 Mid. Chandeliers-Candle - 372275 - Capital Lighting, Inc.
Columbus, OH, USA
1-4340-6-192 Mid. Chandeliers-Candle
372275
1-4340-6-192 Mid. Chandeliers-Candle 372275
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed White Wood and Iron Weight: 8.93 Product Name: Six Light Chandelier UPC: 822920232534 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 32.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Distressed White Wood and Iron
Weight: 8.93
Product Name: Six Light Chandelier
UPC: 822920232534
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372275
Product Name 1-4340-6-192 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details