Capital Lighting, Inc. 1-5773-9-13 Mid. Chandeliers-Glass Up 372269

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920235047 Category: Chandelier Glass: Cream Marble Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920235047 Category: Chandelier Glass: Cream Marble Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-5773-9-13 Mid. Chandeliers-Glass Up - 372269 - Capital Lighting, Inc.
Columbus, OH, USA
1-5773-9-13 Mid. Chandeliers-Glass Up
372269
1-5773-9-13 Mid. Chandeliers-Glass Up 372269
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920235047 Category: Chandelier Glass: Cream Marble Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: English Bronze
Product Name: Nine Light Chandelier
UPC: 822920235047
Category: Chandelier
Glass: Cream Marble
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372269
Product Name 1-5773-9-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details