Capital Lighting, Inc. 1-5773-9-69 Mid. Chandeliers-Glass Up 372267

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Nine Light Chandelier UPC: 822920235054 Category: Chandelier Glass: White Marble Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Nine Light Chandelier UPC: 822920235054 Category: Chandelier Glass: White Marble Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-5773-9-69 Mid. Chandeliers-Glass Up - 372267 - Capital Lighting, Inc.
Columbus, OH, USA
1-5773-9-69 Mid. Chandeliers-Glass Up
372267
1-5773-9-69 Mid. Chandeliers-Glass Up 372267
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Nine Light Chandelier UPC: 822920235054 Category: Chandelier Glass: White Marble Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Pewter
Product Name: Nine Light Chandelier
UPC: 822920235054
Category: Chandelier
Glass: White Marble
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372267
Product Name 1-5773-9-69 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details