Capital Lighting, Inc. 6-4127-2-166 Semi-Flush Mts.-Bowl Style 372259

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Brandy Weight: 6.38 Product Name: Two Light Semi-Flush UPC: 822920232756 Category: Semi-Flush Glass: Hand Painted Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Brandy Weight: 6.38 Product Name: Two Light Semi-Flush UPC: 822920232756 Category: Semi-Flush Glass: Hand Painted Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
6-4127-2-166 Semi-Flush Mts.-Bowl Style - 372259 - Capital Lighting, Inc.
Columbus, OH, USA
6-4127-2-166 Semi-Flush Mts.-Bowl Style
372259
6-4127-2-166 Semi-Flush Mts.-Bowl Style 372259
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Brandy Weight: 6.38 Product Name: Two Light Semi-Flush UPC: 822920232756 Category: Semi-Flush Glass: Hand Painted Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Warm Brandy
Weight: 6.38
Product Name: Two Light Semi-Flush
UPC: 822920232756
Category: Semi-Flush
Glass: Hand Painted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372259
Product Name 6-4127-2-166 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details