Capital Lighting, Inc. 6-4382-2-178 Semi-Flush Mts.-Drum Shade 372257

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 11.44 Product Name: Two Light Semi-Flush UPC: 822920233142 Category: Semi-Flush Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 11.44 Product Name: Two Light Semi-Flush UPC: 822920233142 Category: Semi-Flush Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-4382-2-178 Semi-Flush Mts.-Drum Shade - 372257 - Capital Lighting, Inc.
Columbus, OH, USA
6-4382-2-178 Semi-Flush Mts.-Drum Shade
372257
6-4382-2-178 Semi-Flush Mts.-Drum Shade 372257
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 11.44 Product Name: Two Light Semi-Flush UPC: 822920233142 Category: Semi-Flush Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Brass
Weight: 11.44
Product Name: Two Light Semi-Flush
UPC: 822920233142
Category: Semi-Flush
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372257
Product Name 6-4382-2-178 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details