Capital Lighting, Inc. 6-4384-13-178 Flush Mounts-Bowl Style 372256

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Brass Weight: 12.71 Product Name: Two Light Flush Mount UPC: 822920233159 Category: Flush Mount Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Brass Weight: 12.71 Product Name: Two Light Flush Mount UPC: 822920233159 Category: Flush Mount Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-4384-13-178 Flush Mounts-Bowl Style - 372256 - Capital Lighting, Inc.
Columbus, OH, USA
6-4384-13-178 Flush Mounts-Bowl Style
372256
6-4384-13-178 Flush Mounts-Bowl Style 372256
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Brass Weight: 12.71 Product Name: Two Light Flush Mount UPC: 822920233159 Category: Flush Mount Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heirloom Brass
Weight: 12.71
Product Name: Two Light Flush Mount
UPC: 822920233159
Category: Flush Mount
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372256
Product Name 6-4384-13-178 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details