Capital Lighting, Inc. 6-4382-2-SN Semi-Flush Mts.-Drum Shade 372254

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 11.44 Product Name: Two Light Semi-Flush UPC: 822920233210 Category: Semi-Flush Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 11.44 Product Name: Two Light Semi-Flush UPC: 822920233210 Category: Semi-Flush Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-4382-2-SN Semi-Flush Mts.-Drum Shade - 372254 - Capital Lighting, Inc.
Columbus, OH, USA
6-4382-2-SN Semi-Flush Mts.-Drum Shade
372254
6-4382-2-SN Semi-Flush Mts.-Drum Shade 372254
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 11.44 Product Name: Two Light Semi-Flush UPC: 822920233210 Category: Semi-Flush Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 11.44
Product Name: Two Light Semi-Flush
UPC: 822920233210
Category: Semi-Flush
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372254
Product Name 6-4382-2-SN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details