Capital Lighting, Inc. 6-4384-13-SN Flush Mounts-Bowl Style 372253

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 12.75 Product Name: Two Light Flush Mount UPC: 822920233227 Category: Flush Mount Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 12.75 Product Name: Two Light Flush Mount UPC: 822920233227 Category: Flush Mount Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-4384-13-SN Flush Mounts-Bowl Style - 372253 - Capital Lighting, Inc.
Columbus, OH, USA
6-4384-13-SN Flush Mounts-Bowl Style
372253
6-4384-13-SN Flush Mounts-Bowl Style 372253
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 12.75 Product Name: Two Light Flush Mount UPC: 822920233227 Category: Flush Mount Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 12.75
Product Name: Two Light Flush Mount
UPC: 822920233227
Category: Flush Mount
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372253
Product Name 6-4384-13-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details