Capital Lighting, Inc. 6-5439-13-117 Flush Mounts-Bowl Style 372250

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 11.02 Product Name: Two Light Flush Mount UPC: 822920232848 Category: Flush Mounts Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 11.02 Product Name: Two Light Flush Mount UPC: 822920232848 Category: Flush Mounts Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-5439-13-117 Flush Mounts-Bowl Style - 372250 - Capital Lighting, Inc.
Columbus, OH, USA
6-5439-13-117 Flush Mounts-Bowl Style
372250
6-5439-13-117 Flush Mounts-Bowl Style 372250
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 11.02 Product Name: Two Light Flush Mount UPC: 822920232848 Category: Flush Mounts Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heritage Bronze
Weight: 11.02
Product Name: Two Light Flush Mount
UPC: 822920232848
Category: Flush Mounts
Glass: Hand Painted Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372250
Product Name 6-5439-13-117 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details